Texas Instruments High-Performance Analog Microcontrollers RM46L830CPGET

Description
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - RM46L830CPGET-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM46L830CPGET-ND
Microcontrollers RM46L830CPGET-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-RM46L830CPGET
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-RM46L830CPGET
32-Bit RISC Flash MCU, Cortex R4F, 144-LQFP, 80MHz, Industrial Product overview: RM46L830CPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L830CPGET can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Cortex R4F, 144-LQFP, 80MHz, Industrial Product overview: RM46L830CPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L830CPGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - RM46L830CPGET - 793271-RM46L830CPGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM46L830CPGET
793271-RM46L830CPGET
Embedded - Embedded - Microcontrollers - RM46L830CPGET 793271-RM46L830CPGET
Manufacturer: Texas Instruments Win Source Part Number: 793271-RM46L830CPGET Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 200MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 1.25MB (1.25M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM46L830 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC2214FBD144/01,551 ; LPC2214FBD144,551; ST30F772i; LPC2214FBD144/00; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 793271-RM46L830CPGET
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 1.25MB (1.25M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM46L830
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): LPC2214FBD144/01,551; LPC2214FBD144,551; ST30F772i; LPC2214FBD144/00;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM46L830CPGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM46L830CPGET
Integrated Circuits (ICs) - Embedded - Microcontrollers RM46L830CPGET
IC MCU 16/32BIT 1.25MB 144LQFP

IC MCU 16/32BIT 1.25MB 144LQFP

Supplier's Site
Microcontrollers - RM46L830CPGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
RM46L830CPGET
Microcontrollers RM46L830CPGET
IC MCU 16/32BIT 1.25MB 144LQFP

IC MCU 16/32BIT 1.25MB 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM46L830CPGET
ARM Microcontrollers - MCU RM46L830CPGET
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, USB 144-LQFP -40 to 105

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, USB 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM46L830CPGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L830CPGET
Microcontrollers RM46L830CPGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)

Buy Now
Embedded - Microcontrollers - RM46L830CPGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L830CPGET
Embedded - Microcontrollers RM46L830CPGET
IC MCU 16/32BIT 1.25MB 144LQFP

IC MCU 16/32BIT 1.25MB 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM46L830CPGET-ND 685-RM46L830CPGET 793271-RM46L830CPGET RM46L830CPGET RM46L830CPGET RM46L830CPGET RM46L830CPGET RM46L830CPGET
Product Name Microcontrollers Industrial 32-bit 80MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - RM46L830CPGET Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 80 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 24x12b
RAM 192 KB 1250 KB 192 KB 192 KB 192 KB
ROM 1250 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details