MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1318601-MSP430P325IP
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: LCD, POR, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 512 x 8
Data Converters: A/D 6x14b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-6516,-296-6516-
Base Product Number: MSP430P325
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
16-bit MCU, 8MHz, 16KB OTP, 512B RAM, LQFP, Mixed Signal Product overview: MSP430P325IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P325IPM can be used for catalog matching and distributor lookup.
IC MCU 16BIT 16KB OTP 64LQFP
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-6516-ND | 1318601-MSP430P325IPM | 685-MSP430P325IPM | MSP430P325IPM | MSP430P325IPM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 8MHz 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 6x14b | ||||
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 0.5120 KB | |
| ROM | 16 KB |