Texas Instruments SM320F2812-HT High Temperature Digital Signal Controller SM320F2812HFGS150

Description
High Temperature Digital Signal Controller 172-CFP -55 to 220
Request a Quote Datasheet
Description
High Temperature Digital Signal Controller 172-CFP -55 to 220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320F2812-HT High Temperature Digital Signal Controller - SM320F2812HFGS150 - Texas Instruments
Dallas, TX, United States
SM320F2812-HT High Temperature Digital Signal Controller
SM320F2812HFGS150
SM320F2812-HT High Temperature Digital Signal Controller SM320F2812HFGS150
High Temperature Digital Signal Controller 172-CFP -55 to 220

High Temperature Digital Signal Controller 172-CFP -55 to 220

Buy Now Datasheet
32-bit 150 MHz 256 KB to 220 Embedded Microcontroller MCU - 685-SM320F2812HFGS150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150 MHz 256 KB to 220 Embedded Microcontroller MCU
685-SM320F2812HFGS150
32-bit 150 MHz 256 KB to 220 Embedded Microcontroller MCU 685-SM320F2812HFGS150
C2000™ High Temperature 32-bit MCU with 150 MHz, 256 KB Flash, EMIF 172-CFP -55 to 220 Product overview: SM320F2812HFGS150 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150 MHz, 256 KB, to 220. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150 MHz, 256 KB, to 220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812HFGS15 0 can be used for catalog matching and distributor lookup.

C2000™ High Temperature 32-bit MCU with 150 MHz, 256 KB Flash, EMIF 172-CFP -55 to 220 Product overview: SM320F2812HFGS150 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150 MHz, 256 KB, to 220. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150 MHz, 256 KB, to 220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812HFGS150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1005639-SM320F2812HFGS150 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1005639-SM320F2812HFGS150
Integrated Circuits (ICs) - Embedded - Microcontrollers 1005639-SM320F2812HFGS150
Win Source Part Number: 1005639-SM320F2812HF GS150 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C2000™ C28x Fixed-Point Core Processor: C28x Speed: 150MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 172-BCQFP Exposed Pad and Tie Bar Supplier Device Package: 172-CFP Temperature Range - Operating: -55°C ~ 220°C (TA) Supply Voltage - Operating: 1.81V ~ 2V ECCN: 3A001A2A Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-33547-5,SM320F28 12HFGS150-ND Base Product Number: SM320 RoHS Status: RoHS non-compliant

Win Source Part Number: 1005639-SM320F2812HFGS150
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 150MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 172-BCQFP Exposed Pad and Tie Bar
Supplier Device Package: 172-CFP
Temperature Range - Operating: -55°C ~ 220°C (TA)
Supply Voltage - Operating: 1.81V ~ 2V
ECCN: 3A001A2A
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-33547-5,SM320F2812HFGS150-ND
Base Product Number: SM320
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microcontrollers - SM320F2812HFGS150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM320F2812HFGS150
Microcontrollers SM320F2812HFGS150
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP

Buy Now
Embedded - Microcontrollers - SM320F2812HFGS150 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SM320F2812HFGS150
Embedded - Microcontrollers SM320F2812HFGS150
IC MCU 32BIT 256KB FLASH 172CFP

IC MCU 32BIT 256KB FLASH 172CFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM320F2812HFGS150 685-SM320F2812HFGS150 1005639-SM320F2812HFGS150 SM320F2812HFGS150 SM320F2812HFGS150
Product Name SM320F2812-HT High Temperature Digital Signal Controller 32-bit 150 MHz 256 KB to 220 Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
RAM 36 KB 36.86 KB 256 KB 18 KB
Serial Interface SPI; UART SPI, UART, USART, SCI, EBI/EMI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details