Texas Instruments High-Performance Analog 16-bit 32kB 1KB 3.8MHz Embedded Microcontroller MCU MSP430P337IPJM

Description
16-Bit MCU, 32kB OTPROM, 1KB RAM, 3.8MHz, 40 I/O, LCD, 100-QFP Product overview: MSP430P337IPJM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32kB, 1KB, 3.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32kB, 1KB, 3.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P337IPJM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit MCU, 32kB OTPROM, 1KB RAM, 3.8MHz, 40 I/O, LCD, 100-QFP Product overview: MSP430P337IPJM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32kB, 1KB, 3.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32kB, 1KB, 3.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P337IPJM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 32kB 1KB 3.8MHz Embedded Microcontroller MCU - 685-MSP430P337IPJM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32kB 1KB 3.8MHz Embedded Microcontroller MCU
685-MSP430P337IPJM
16-bit 32kB 1KB 3.8MHz Embedded Microcontroller MCU 685-MSP430P337IPJM
16-Bit MCU, 32kB OTPROM, 1KB RAM, 3.8MHz, 40 I/O, LCD, 100-QFP Product overview: MSP430P337IPJM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32kB, 1KB, 3.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32kB, 1KB, 3.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P337IPJM can be used for catalog matching and distributor lookup.

16-Bit MCU, 32kB OTPROM, 1KB RAM, 3.8MHz, 40 I/O, LCD, 100-QFP Product overview: MSP430P337IPJM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32kB, 1KB, 3.8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32kB, 1KB, 3.8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P337IPJM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-6517-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-6517-ND
Microcontrollers 296-6517-ND
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

Buy Now Datasheet
Microcontrollers - MSP430P337IPJM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430P337IPJM
Microcontrollers MSP430P337IPJM
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430P337IPJM 296-6517-ND MSP430P337IPJM
Product Name 16-bit 32kB 1KB 3.8MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 3.8 MHz 8 MHz 8 MHz
Supply Voltage 2.7 to ? volts 2.5 to 5.5 volts
Pin Count 100 100
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - C164CI8EMCBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details