Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 144-LQFP -55 to 125
Win Source Part Number: 1261972-S5LS20206ASP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Hercules™ TMS570 ARM® Cortex®-R
Core Processor: ARM® Cortex®-R4F
Speed: 140MHz
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 68
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 20x12b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 1.35V ~ 1.65V
ECCN: 3A001A2C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: S5LS20206
ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Enhanced Product 16- and 32-Bit RISC Flash Microcontroller 144-LQFP -55 to 125 Product overview: S5LS20206ASPGEMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20206ASPGEME
IC MCU 16/32BIT 2MB FLSH 144LQFP
ARM® Cortex®-R4F Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU EP 16/32-Bit RISC Flash MCU
IC MCU 16/32BIT 2MB FLSH 144LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S5LS20206ASPGEMEP | 1261972-S5LS20206ASPGEMEP | S5LS20206ASPGEMEP-ND | 685-S5LS20206ASPGEMEP | S5LS20206ASPGEMEP | S5LS20206ASPGEMEP | S5LS20206ASPGEMEP | S5LS20206ASPGEMEP |
| Product Name | TMS570LS20206-EP Enhanced Product 16- and 32-Bit RISC Flash Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| ROM Type | Flash | Flash; FLASH | Flash | Flash; FLASH | ||||
| Clock Speed | 140 MHz | 140 MHz | 140 MHz | 140 MHz | ||||
| RAM | 2000 KB | 160 KB | 160 KB | 160 KB | 160 KB | |||
| Supply Voltage | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.65 volts |