Texas Instruments RM46L440 16/32-Bit RISC Flash Microcontroller RM46L440PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM46L440 16/32-Bit RISC Flash Microcontroller
RM46L440PGET
RM46L440 16/32-Bit RISC Flash Microcontroller RM46L440PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM46L440PGET-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM46L440PGET-ND
Microcontrollers RM46L440PGET-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM46L440PGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM46L440PGET
Integrated Circuits (ICs) - Embedded - Microcontrollers RM46L440PGET
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site
Embedded - Microcontrollers - RM46L440PGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L440PGET
Embedded - Microcontrollers RM46L440PGET
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - RM46L440PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L440PGET
Microcontrollers RM46L440PGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM46L440PGET RM46L440PGET-ND RM46L440PGET RM46L440PGET RM46L440PGET
Product Name RM46L440 16/32-Bit RISC Flash Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Features PWM
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products