Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP430P112IDW MSP430P112IDW

Description
RISC Microcontroller, 16-Bit, OTPROM, 5.35MHz, CMOS, PDSO20
Request a Quote
Description
RISC Microcontroller, 16-Bit, OTPROM, 5.35MHz, CMOS, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430P112IDW is a 16-bit microcontroller from the MSP430 family, designed for low-power applications. It operates within a supply voltage range of 2.5 V to 5.5 V and features ultralow power consumption, with 330 µA in active mode at 1 MHz and 3 V, 1.5 µA in standby mode, and only 0.1 µA in off mode with RAM retention. The device can wake up from standby mode in less than 6 µs, making it suitable for battery-operated devices. This microcontroller is built on a 16-bit RISC architecture with a 200 ns instruction cycle time, and it includes a 16-bit Timer_A with three capture/compare registers. It supports various clock configurations, including internal resistors, external resistors, and crystal oscillators. The MSP430P112IDW has 4 KB of one-time programmable (OTP) memory and 256 bytes of RAM, along with fourteen I/O pins for interfacing with other components. Typical applications for this microcontroller include sensor systems that require analog signal processing and standalone RF sensor front-ends. The device is available in a 20-pin plastic small-outline wide body (SOWB) package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The MSP430P112IDW is a 16-bit microcontroller from the MSP430 family, designed for low-power applications. It operates within a supply voltage range of 2.5 V to 5.5 V and features ultralow power consumption, with 330 µA in active mode at 1 MHz and 3 V, 1.5 µA in standby mode, and only 0.1 µA in off mode with RAM retention. The device can wake up from standby mode in less than 6 µs, making it suitable for battery-operated devices. This microcontroller is built on a 16-bit RISC architecture with a 200 ns instruction cycle time, and it includes a 16-bit Timer_A with three capture/compare registers. It supports various clock configurations, including internal resistors, external resistors, and crystal oscillators. The MSP430P112IDW has 4 KB of one-time programmable (OTP) memory and 256 bytes of RAM, along with fourteen I/O pins for interfacing with other components. Typical applications for this microcontroller include sensor systems that require analog signal processing and standalone RF sensor front-ends. The device is available in a 20-pin plastic small-outline wide body (SOWB) package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
 - MSP430P112IDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, OTPROM, 5.35MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, OTPROM, 5.35MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430P112IDW - 1227606-MSP430P112IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430P112IDW
1227606-MSP430P112IDW
Embedded - Embedded - Microcontrollers - MSP430P112IDW 1227606-MSP430P112IDW
Manufacturer: Texas Instruments Win Source Part Number: 1227606-MSP430P112ID W Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227606-MSP430P112IDW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU
685-MSP430P112IDW
16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU 685-MSP430P112IDW
16-Bit MCU, 8MHz, 4KB OTP, 256B RAM, UART, SOIC Product overview: MSP430P112IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P112IDW can be used for catalog matching and distributor lookup.

16-Bit MCU, 8MHz, 4KB OTP, 256B RAM, UART, SOIC Product overview: MSP430P112IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P112IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-6510-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-6510-5-ND
Microcontrollers 296-6510-5-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) OTP 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) OTP 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430P112IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430P112IDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430P112IDW
IC MCU 16BIT 4KB OTP 20SOIC

IC MCU 16BIT 4KB OTP 20SOIC

Supplier's Site
Microcontrollers - MSP430P112IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430P112IDW
Microcontrollers MSP430P112IDW
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) OTP 20-SOIC

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) OTP 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430P112IDW 1227606-MSP430P112IDW 685-MSP430P112IDW 296-6510-5-ND MSP430P112IDW MSP430P112IDW
Product Name Embedded - Embedded - Microcontrollers - MSP430P112IDW 16-bit 8MHz 4KB SOIC Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type OTP OTP OTP; OTP
Package Type SOIC; Other; SOIC20 Other; SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers