MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 68-PLCC (24.23x24.23)
IC MCU 16BIT 16KB OTP 68PLCC
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 68-PLCC (24.23x24.23)
IC MCU 16BIT 16KB OTP 68PLCC
IC MCU 16BIT 16KB OTP 68PLCC
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-6513-5-ND | MSP430P325AIFN | MSP430P325AIFN | MSP430P325AIFN | MSP430P325AIFN |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 6x14b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 16 KB |