IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 32-Bit Dual-Core
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Power-Fail Reset, WDT
Number of I/O: 8
80MHZ ARM M0+ MCU, 128KB FLASH, Product overview: MSPM0G3507SPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHZ, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSPM0G3507SPTR can be used for catalog matching and distributor lookup.
80MHZ ARM M0+ MCU, 128KB FLASH,
80MHZ ARM M0+ MCU, 128KB FLASH,
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSPM0G3507SPTRDKR-ND | 685-MSPM0G3507SPTR | MSPM0G3507SPTR | MSPM0G3507SPTR | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 80MHZ 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 200 MHz | 80 MHz | 80 MHz | 80 MHz |
| Bits | Other; A/D 16x12b SAR; D/A 1x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |