Texas Instruments SM320F28335-HT High Temperature Digital Signal Controller SM320F28335PTPS

Description
High Temperature Digital Signal Controller 176-HLQFP -55 to 150
Request a Quote Datasheet
Description
High Temperature Digital Signal Controller 176-HLQFP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320F28335-HT High Temperature Digital Signal Controller - SM320F28335PTPS - Texas Instruments
Dallas, TX, United States
SM320F28335-HT High Temperature Digital Signal Controller
SM320F28335PTPS
SM320F28335-HT High Temperature Digital Signal Controller SM320F28335PTPS
High Temperature Digital Signal Controller 176-HLQFP -55 to 150

High Temperature Digital Signal Controller 176-HLQFP -55 to 150

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SM320F28335PTPS - 895442-SM320F28335PTPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SM320F28335PTPS
895442-SM320F28335PTPS
Embedded - Embedded - Microcontrollers - SM320F28335PTPS 895442-SM320F28335PTPS
Manufacturer: Texas Instruments Win Source Part Number: 895442-SM320F28335PT PS Series: C2000™ C28x Delfino™ Operating Temperature Range: -55°C ~ 150°C (TA) Features: C28x series Microcontroller IC 32-Bit 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24) Core Processor: C28x Speed: 150MHz Package: Tray Package: 176-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.805V ~ 1.995V Family Name: SM320 Categories: Integrated Circuits (ICs) Case / Package: 176-HLQFP (24x24) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-39170-5, SM320F28335PTPS-ND

Manufacturer: Texas Instruments
Win Source Part Number: 895442-SM320F28335PTPS
Series: C2000™ C28x Delfino™
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: C28x series Microcontroller IC 32-Bit 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Core Processor: C28x
Speed: 150MHz
Package: Tray
Package: 176-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805V ~ 1.995V
Family Name: SM320
Categories: Integrated Circuits (ICs)
Case / Package: 176-HLQFP (24x24)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-39170-5, SM320F28335PTPS-ND

Buy Now Datasheet
32-bit 150MHz 512KB Embedded Microcontroller MCU - 685-SM320F28335PTPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 512KB Embedded Microcontroller MCU
685-SM320F28335PTPS
32-bit 150MHz 512KB Embedded Microcontroller MCU 685-SM320F28335PTPS
32-bit DSP 150MHz 512KB Flash HLQFP -55 to 150°C Product overview: SM320F28335PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335PTPS can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz 512KB Flash HLQFP -55 to 150°C Product overview: SM320F28335PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335PTPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-39170-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39170-5-ND
Microcontrollers 296-39170-5-ND
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
Microcontrollers - SM320F28335PTPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM320F28335PTPS
Microcontrollers SM320F28335PTPS
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)

Buy Now
Microcontrollers - SM320F28335PTPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SM320F28335PTPS
Microcontrollers SM320F28335PTPS
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SM320F28335PTPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SM320F28335PTPS
Integrated Circuits (ICs) - Embedded - Microcontrollers SM320F28335PTPS
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site
Embedded - Microcontrollers - SM320F28335PTPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SM320F28335PTPS
Embedded - Microcontrollers SM320F28335PTPS
IC MCU 32BIT 512KB FLSH 176HLQFP

IC MCU 32BIT 512KB FLSH 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM320F28335PTPS 895442-SM320F28335PTPS 685-SM320F28335PTPS 296-39170-5-ND SM320F28335PTPS SM320F28335PTPS SM320F28335PTPS SM320F28335PTPS
Product Name SM320F28335-HT High Temperature Digital Signal Controller Embedded - Embedded - Microcontrollers - SM320F28335PTPS 32-bit 150MHz 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Bits Other; 12-bit Other; A/D 16x12b
Number 1
RAM 68 KB 512 KB 68 KB 34 KB 34 KB 34 KB 34 KB
Serial Interface I²C I2C, SPI, CAN, UART, USART, SCI, EBI/EMI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers