Enhanced Product Digital Signal Processors 100-LQFP -55 to 125
Win Source Part Number: 1261980-SM320F2801PZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 6K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 1.71V ~ 1.89V
ECCN: 3A001A2C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -SM320F2801PZMEPR,29
Base Product Number: SM320F2801
32-bit DSP 100MHz 32KB Flash LQFP 16ch ADCs 35 GPIO Product overview: SM320F2801PZMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2801PZMEP can be used for catalog matching and distributor lookup.
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 100LQFP
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 32KB FLASH 100LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM320F2801PZMEP | 1261980-SM320F2801PZMEP | 685-SM320F2801PZMEP | 296-22571-ND | SM320F2801PZMEP | SM320F2801PZMEP | SM320F2801PZMEP |
| Product Name | SM320F2801-EP Enhanced Product Digital Signal Processors | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 100MHz 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | |||||
| RAM | 12 KB | 32 KB | 12 KB | 6 KB | 6 KB | 6 KB | |
| Serial Interface | I²C; SPI | I2C, SPI, UART, USART, SCI | CAN; SPI; SCI; UART; USART |