High Temperature Digital Signal Controller 181-CPGA -55 to 210
32-bit DSP 150MHz 512KB Flash MCU, 12b ADC, 88 I/O Product overview: SM320F28335GBS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335GBS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1250858-SM320F28335G
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 181-CPGA (40x40)
IC MCU 32BIT 512KB FLASH 181CPGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM320F28335GBS | 685-SM320F28335GBS | 1250858-SM320F28335GBS | SM320F28335GBS | SM320F28335GBS |
| Product Name | SM320F28335-HT High Temperature Digital Signal Controller | 32-bit 150MHz 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SM320F28335GBS | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | ||
| Bits | Other; 12-bit | ||||
| Number | 1 | ||||
| RAM | 68 KB | 68 KB | 34 KB | 34 KB | |
| Serial Interface | I²C | I2C, SPI, CAN, UART, USART, SCI, EBI/EMI |