Manufacturer: Texas Instruments
Win Source Part Number: 793269-RM46L450CPGET
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM46L450
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): STR911FAZ36X6T; STR912FAZ46X6T; LPC2212FBD144,557; STR911FAZ34X6T;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 60
32-Bit RISC Flash MCU, Cortex R4F, 200MHz, 144-LQFP, Industrial Product overview: RM46L450CPGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L450CPGET can be used for catalog matching and distributor lookup.
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32BIT 1MB FLSH 144LQFP
IC MCU 16/32BIT 1MB FLSH 144LQFP
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, EMAC, USB 144-LQFP -40 to 105
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 793269-RM46L450CPGET | 685-RM46L450CPGET | RM46L450CPGET-ND | RM46L450CPGET | RM46L450CPGET | RM46L450CPGET | RM46L450CPGET |
| Product Name | Embedded - Embedded - Microcontrollers - RM46L450CPGET | Industrial 32-bit 200MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 200 MHz | 80 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 1000 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 64 KB | 1000 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |