Texas Instruments SM320F2812-EP Enhanced Product Digital Signal Processor SM320F2812PGFMEP

Description
Enhanced Product Digital Signal Processor 176-LQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Digital Signal Processor 176-LQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320F2812-EP Enhanced Product Digital Signal Processor - SM320F2812PGFMEP - Texas Instruments
Dallas, TX, United States
SM320F2812-EP Enhanced Product Digital Signal Processor
SM320F2812PGFMEP
SM320F2812-EP Enhanced Product Digital Signal Processor SM320F2812PGFMEP
Enhanced Product Digital Signal Processor 176-LQFP -55 to 125

Enhanced Product Digital Signal Processor 176-LQFP -55 to 125

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-SM320F2812PGFMEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-SM320F2812PGFMEP
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-SM320F2812PGFMEP
DSP 32-bit 150MHz 256KB LQFP Microcontroller Product overview: SM320F2812PGFMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812PGFMEP can be used for catalog matching and distributor lookup.

DSP 32-bit 150MHz 256KB LQFP Microcontroller Product overview: SM320F2812PGFMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812PGFMEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SM320F2812PGFMEP - 1250856-SM320F2812PGFMEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SM320F2812PGFMEP
1250856-SM320F2812PGFMEP
Embedded - Embedded - Microcontrollers - SM320F2812PGFMEP 1250856-SM320F2812PGFMEP
Manufacturer: Texas Instruments Win Source Part Number: 1250856-SM320F2812PG FMEP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1250856-SM320F2812PGFMEP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-22573-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22573-ND
Microcontrollers 296-22573-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SM320F2812PGFMEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SM320F2812PGFMEP
Integrated Circuits (ICs) - Embedded - Microcontrollers SM320F2812PGFMEP
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
SM320F2812PGFMEP
Embedded - Microcontrollers SM320F2812PGFMEP
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SM320F2812PGFMEP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SM320F2812PGFMEP
Microcontrollers SM320F2812PGFMEP
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SM320F2812PGFMEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM320F2812PGFMEP
Microcontrollers SM320F2812PGFMEP
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM320F2812PGFMEP 685-SM320F2812PGFMEP 1250856-SM320F2812PGFMEP 296-22573-ND SM320F2812PGFMEP SM320F2812PGFMEP SM320F2812PGFMEP SM320F2812PGFMEP
Product Name SM320F2812-EP Enhanced Product Digital Signal Processor 32-bit 150MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SM320F2812PGFMEP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36 KB 18 KB 18 KB 18 KB 18 KB
Serial Interface SPI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers