Texas Instruments RM48L952 16/32-Bit RISC Flash Microcontroller RM48L952ZWTT

Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote
Description
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RM48L952 is a high-performance 16- and 32-bit RISC flash microcontroller designed for safety-critical applications, featuring dual Cortex-R4F CPUs in lockstep, ECC-protected 3 MB Flash and 256 KB RAM, and integrated safety mechanisms including BIST, voltage and clock monitoring, and an error signaling pin. It operates with a 220 MHz system clock, a 1.2 V core supply, and a 3.3 V I/O supply. The device is available in a 337-ball NFBGA package measuring 16.0 mm × 16.0 mm, with operating temperatures from -40°C to 105°C. It includes dual 12-bit MibADCs with 24 channels, three DCAN controllers, Ethernet MAC, USB host and device ports, multiple SPI, I2C, SCI, and LIN interfaces, and two N2HET modules with hardware angle generators. All memory and peripheral interfaces feature parity or ECC protection, and it supports JTAG and ARM CoreSight debugging.

Datasheet Summary
Powered by GS/AI

The RM48L952 is a high-performance 16- and 32-bit RISC flash microcontroller designed for safety-critical applications, featuring dual Cortex-R4F CPUs in lockstep, ECC-protected 3 MB Flash and 256 KB RAM, and integrated safety mechanisms including BIST, voltage and clock monitoring, and an error signaling pin. It operates with a 220 MHz system clock, a 1.2 V core supply, and a 3.3 V I/O supply. The device is available in a 337-ball NFBGA package measuring 16.0 mm × 16.0 mm, with operating temperatures from -40°C to 105°C. It includes dual 12-bit MibADCs with 24 channels, three DCAN controllers, Ethernet MAC, USB host and device ports, multiple SPI, I2C, SCI, and LIN interfaces, and two N2HET modules with hardware angle generators. All memory and peripheral interfaces feature parity or ECC protection, and it supports JTAG and ARM CoreSight debugging.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM48L952 16/32-Bit RISC Flash Microcontroller
RM48L952ZWTT
RM48L952 16/32-Bit RISC Flash Microcontroller RM48L952ZWTT
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1031816-RM48L952ZWTT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1031816-RM48L952ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1031816-RM48L952ZWTT
Win Source Part Number: 1031816-RM48L952ZWTT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Core Processor: ARM® Cortex®-R4F Speed: 220MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: External Package / Case: 337-LFBGA Supplier Device Package: 337-NFBGA (16x16) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.14V ~ 1.32V ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-35500 Base Product Number: RM48 Product Status: Obsolete

Win Source Part Number: 1031816-RM48L952ZWTT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa)
Core Processor: ARM® Cortex®-R4F
Speed: 220MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Package / Case: 337-LFBGA
Supplier Device Package: 337-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.32V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-35500
Base Product Number: RM48
Product Status: Obsolete

Buy Now Datasheet
Industrial 32-bit 80MHz Embedded Microcontroller MCU - 685-RM48L952ZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-RM48L952ZWTT
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-RM48L952ZWTT
32-Bit RISC Flash MCU, 337-Pin, 80MHz, Industrial Product overview: RM48L952ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L952ZWTT can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, 337-Pin, 80MHz, Industrial Product overview: RM48L952ZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L952ZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-35500-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35500-ND
Microcontrollers 296-35500-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - RM48L952ZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L952ZWTT
Embedded - Microcontrollers RM48L952ZWTT
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - RM48L952ZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L952ZWTT
Microcontrollers RM48L952ZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM48L952ZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM48L952ZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM48L952ZWTT
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM48L952ZWTT 1031816-RM48L952ZWTT 685-RM48L952ZWTT 296-35500-ND RM48L952ZWTT RM48L952ZWTT RM48L952ZWTT
Product Name RM48L952 16/32-Bit RISC Flash Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 32-bit 80MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 220 MHz 220 MHz 80 MHz 220 MHz 220 MHz 220 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 3000 KB 256 KB 256 KB 256 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details