16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
IC MCU 16/32B 3MB FLASH 337NFBGA
IC MCU 16/32B 3MB FLASH 337NFBGA
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | RM48L950ZWTT | RM48L950ZWTT-ND | RM48L950ZWTT | RM48L950ZWTT | RM48L950ZWTT |
| Product Name | RM48L950 16/32-Bit RISC Flash Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | Other; 2 x 12-Bit (24ch) | Other; A/D 24x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM Type | Flash | Flash | Flash; FLASH |