IC Product overview: MSPM0G3507SPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSPM0G3507SPMR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
IC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSPM0G3507SPMR | 296-MSPM0G3507SPMRTR-ND | MSPM0G3507SPMR |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 32 KB | 32 KB | |
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | |
| Serial Interface | CAN/I2C/SPI/UART | CAN; SPI; UART; USART | |
| Package Type | Other; Tape & Reel (TR) | LFQP; Other; 64-LQFP |