Texas Instruments TMS570LS10116 ARM Cortex-R4F Flash Microcontroller S5LS10116ASPGEQQ1

Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet
Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS10116 ARM Cortex-R4F Flash Microcontroller
S5LS10116ASPGEQQ1
TMS570LS10116 ARM Cortex-R4F Flash Microcontroller S5LS10116ASPGEQQ1
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
140MHz 1MB 128KB Embedded Microcontroller MCU
685-S5LS10116ASPGEQQ1
140MHz 1MB 128KB Embedded Microcontroller MCU 685-S5LS10116ASPGEQQ1
16b ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 128KB RAM, 68 I/O, LQFP Product overview: S5LS10116ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1MB, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10116ASPGEQQ 1 can be used for catalog matching and distributor lookup.

16b ARM Cortex-R4F MCU, 140MHz, 1MB Flash, 128KB RAM, 68 I/O, LQFP Product overview: S5LS10116ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 1MB, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 140MHz, 1MB, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10116ASPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30516-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30516-ND
Microcontrollers 296-30516-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261987-S5LS10116ASPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261987-S5LS10116ASPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261987-S5LS10116ASPGEQQ1
Win Source Part Number: 1261987-S5LS10116ASP GEQQ1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Core Processor: ARM® Cortex®-R4F Speed: 140MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 68 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 20x12b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.35V ~ 1.65V ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-S5LS10116ASPGEQ Q1,TEXTISS5LS10116AS PGEQQ1,S5LS10116ASPG EQQ1,296-30516 Base Product Number: S5LS10116 Product Status: Not For New Designs

Win Source Part Number: 1261987-S5LS10116ASPGEQQ1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Core Processor: ARM® Cortex®-R4F
Speed: 140MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 68
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 20x12b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.35V ~ 1.65V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-S5LS10116ASPGEQQ1,TEXTISS5LS10116ASPGEQQ1,S5LS10116ASPGEQQ1,296-30516
Base Product Number: S5LS10116
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - S5LS10116ASPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS10116ASPGEQQ1
Microcontrollers S5LS10116ASPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS10116ASPGEQQ1
ARM Microcontrollers - MCU S5LS10116ASPGEQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS10116ASPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS10116ASPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS10116ASPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS10116ASPGEQQ1 685-S5LS10116ASPGEQQ1 296-30516-ND 1261987-S5LS10116ASPGEQQ1 S5LS10116ASPGEQQ1 S5LS10116ASPGEQQ1 S5LS10116ASPGEQQ1
Product Name TMS570LS10116 ARM Cortex-R4F Flash Microcontroller 140MHz 1MB 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
ROM Type Flash Flash Flash; FLASH Flash; FLASH
RAM 128 KB 128 KB 1000 KB 128 KB 128 KB
Supply Voltage 1.35 to 3.6 volts 1.35 to 1.65 volts 1.35 to 1.65 volts 1.65 volts
Serial Interface SPI, UART, USART, SCI, CAN, LIN CAN; SPI; SCI; UART; USART
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details