The RF430F5978 is a system-in-package device integrating an MSP430™ 16-bit RISC microcontroller, a sub-1-GHz RF transceiver, and a 3D low-frequency wake-up and transponder interface. It operates from 1.8 V to 3.6 V, consuming 2.0 µA in LPM3 RTC mode and 1.0 µA in LPM4 RAM retention mode. The RF transceiver supports frequency bands from 300 MHz to 348 MHz, 389 MHz to 464 MHz, and 779 MHz to 928 MHz, with data rates up to 500 kbaud and output power up to +12 dBm. The LF interface operates at 134.2 kHz with a wake range up to 6 meters and includes 2048 bytes of EEPROM, of which 1776 bytes are user-accessible. A 128-bit AES coprocessor, a 12-bit ADC, and two USCIs are integrated. The device is housed in a 64-pin VQFN package measuring 9 mm × 9 mm and is rated for operation from -40 °C to 85 °C.
RF430F59xx MSP430 SoC With Radio-Frequency Core and Low-Frequency Interface 64-VQFN -40 to 85
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | RF430F5978IRGCR | RF430F5978IRGCR |
| Product Name | RF430F5978 RF430F59xx MSP430 SoC With Radio-Frequency Core and Low-Frequency Interface | RF and Wireless - RF Transceiver ICs |
| Clock Speed | 20 MHz | |
| Features | Watchdog Timer; DMA | |
| Bits | 16 Bit | |
| RAM | 4 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 2 volts |