Texas Instruments RM48L952 16/32-Bit RISC Flash Microcontroller RM48L952PGET

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RM48L952 16/32-Bit RISC Flash Microcontroller
RM48L952PGET
RM48L952 16/32-Bit RISC Flash Microcontroller RM48L952PGET
16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

16/32-Bit RISC Flash Microcontroller 144-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - RM48L952PGET - 027444-RM48L952PGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM48L952PGET
027444-RM48L952PGET
Embedded - Embedded - Microcontrollers - RM48L952PGET 027444-RM48L952PGET
Manufacturer: Texas Instruments Win Source Part Number: 027444-RM48L952PGET Packaging: Tray Core Processor: ARM Cortex-R4F Number of I/O: 64 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 220MHz Supply Voltage - Operating: 1.14 V to 1.32 V Part Core Size: 16/32-Bit Data RAM Size: 256K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027444-RM48L952PGET
Packaging: Tray
Core Processor: ARM Cortex-R4F
Number of I/O: 64
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 220MHz
Supply Voltage - Operating: 1.14 V to 1.32 V
Part Core Size: 16/32-Bit
Data RAM Size: 256K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35499-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35499-ND
Microcontrollers 296-35499-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-RM48L952PGET
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-RM48L952PGET
32-Bit RISC FLASH MCU, 144-LQFP, 80MHz, Industrial Product overview: RM48L952PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L952PGET can be used for catalog matching and distributor lookup.

32-Bit RISC FLASH MCU, 144-LQFP, 80MHz, Industrial Product overview: RM48L952PGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L952PGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - RM48L952PGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L952PGET
Embedded - Microcontrollers RM48L952PGET
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - RM48L952PGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L952PGET
Microcontrollers RM48L952PGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 220MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM48L952PGET 027444-RM48L952PGET 296-35499-ND 685-RM48L952PGET RM48L952PGET RM48L952PGET
Product Name RM48L952 16/32-Bit RISC Flash Microcontroller Embedded - Embedded - Microcontrollers - RM48L952PGET Microcontrollers Industrial 32-bit 80MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 220 MHz 220 MHz 220 MHz 80 MHz 220 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 3000 KB 256 KB 256 KB
ROM Type Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products