Texas Instruments SM320F2812 Military Digital Signal Processor SM320F2812HFGM150

Description
Military Digital Signal Processor 172-CFP -55 to 125
Request a Quote Datasheet
Description
Military Digital Signal Processor 172-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320F2812 Military Digital Signal Processor - SM320F2812HFGM150 - Texas Instruments
Dallas, TX, United States
SM320F2812 Military Digital Signal Processor
SM320F2812HFGM150
SM320F2812 Military Digital Signal Processor SM320F2812HFGM150
Military Digital Signal Processor 172-CFP -55 to 125

Military Digital Signal Processor 172-CFP -55 to 125

Buy Now Datasheet
Microcontrollers - SM320F2812HFGM150-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SM320F2812HFGM150-ND
Microcontrollers SM320F2812HFGM150-ND
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261978-SM320F2812HFGM150 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261978-SM320F2812HFGM150
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261978-SM320F2812HFGM150
Win Source Part Number: 1261978-SM320F2812HF GM150 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C2000™ C28x Fixed-Point Core Processor: C28x Speed: 150MHz Package: Tube Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 172-BCQFP Exposed Pad and Tie Bar Supplier Device Package: 172-CFP Temperature Range - Operating: -55°C ~ 125°C (TA) Supply Voltage - Operating: 1.81V ~ 2V ECCN: 3A001A2C Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: SM320

Win Source Part Number: 1261978-SM320F2812HFGM150
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 150MHz
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 172-BCQFP Exposed Pad and Tie Bar
Supplier Device Package: 172-CFP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 1.81V ~ 2V
ECCN: 3A001A2C
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: SM320

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-SM320F2812HFGM150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-SM320F2812HFGM150
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-SM320F2812HFGM150
32-bit DSP, 150MHz, 256KB Flash, 56 I/O, SM Product overview: SM320F2812HFGM150 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812HFGM15 0 can be used for catalog matching and distributor lookup.

32-bit DSP, 150MHz, 256KB Flash, 56 I/O, SM Product overview: SM320F2812HFGM150 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F2812HFGM150 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - SM320F2812HFGM150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SM320F2812HFGM150
Integrated Circuits (ICs) - Embedded - Microcontrollers SM320F2812HFGM150
IC MCU 32BIT 256KB FLASH 172CFP

IC MCU 32BIT 256KB FLASH 172CFP

Supplier's Site
Embedded - Microcontrollers - SM320F2812HFGM150 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SM320F2812HFGM150
Embedded - Microcontrollers SM320F2812HFGM150
IC MCU 32BIT 256KB FLASH 172CFP

IC MCU 32BIT 256KB FLASH 172CFP

Supplier's Site Datasheet
Microcontrollers - SM320F2812HFGM150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SM320F2812HFGM150
Microcontrollers SM320F2812HFGM150
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP

C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SM320F2812HFGM150 SM320F2812HFGM150-ND 1261978-SM320F2812HFGM150 685-SM320F2812HFGM150 SM320F2812HFGM150 SM320F2812HFGM150 SM320F2812HFGM150
Product Name SM320F2812 Military Digital Signal Processor Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 150MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 18 KB 256 KB 36 KB 18 KB 18 KB
Serial Interface SPI CAN; SPI; SCI; UART; USART SPI, UART, USART, SCI, EBI/EMI
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers