Enhanced Product Digital Signal Controller with 179-BGA package, operating from -40 to 85 °C.
Enhanced Product Digital Signal Controller 179-BGA MICROSTAR -40 to 85
32-bit C28x RISC MCU, 150MHz, 512KB Flash, 179-Pin BGA Product overview: SM320F28335GHHAEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335GHHAE
Manufacturer: Texas Instruments
Win Source Part Number: 1250859-SM320F28335G
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 179-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: SM320F28335
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): MAX32630IWG+W; MAX32600-W00+T; MAX32631IWG+W;
Introduction Date: June 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 179-BGA MicroStar (12x12)
IC MCU 32BIT 512KB FLASH 179BGA
IC MCU 32BIT 512KB FLASH 179BGA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 179-BGA MicroStar (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM320F28335GHHAEP | 685-SM320F28335GHHAEP | 1250859-SM320F28335GHHAEP | 296-25243-ND | SM320F28335GHHAEP | SM320F28335GHHAEP | SM320F28335GHHAEP |
| Product Name | SM320F28335-EP Enhanced Product Digital Signal Controller | 32-bit 150MHz 512KB BGA Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SM320F28335GHHAEP | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz |
| Features | DMA; PWM | ||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||
| Number | 1 | ||||||
| RAM | 68 KB | 68 KB | 512 KB | 34 KB | 34 KB | 34 KB | 34 KB |