IC MCU 32BIT 32KB FLASH 24VFQFN Product overview: MSPM0L1105TRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSPM0L1105TRGER can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit
Speed: 32MHz
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
IC MCU 32BIT 32KB FLASH 24VFQFN
IC MCU 32BIT 32KB FLASH 24VFQFN
IC MCU 32BIT 32KB FLASH 24VFQFN
IC MCU 32BIT 32KB FLASH 24VFQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MSPM0L1105TRGER | 296-MSPM0L1105TRGERTR-ND | MSPM0L1105TRGER | |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz |
| RAM | 4 KB | 32 KB | 4 KB | 4 KB |
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | |
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |