Enhanced Product Dsp Controllers 144-LQFP -55 to 125
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
DSP Fixed-Point 16bit 40MHz 40MIPS 144-Pin LQFP Tray Product overview: SM320LF2407APGEMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16bit, 40MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320LF2407APGEM
Manufacturer: Texas Instruments
Win Source Part Number: 1250861-SM320LF2407A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 144LQFP
IC MCU 16BIT 64KB FLASH 144LQFP
C2xx DSP C2000™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 64KB (32K x 16) FLASH 144-LQFP (20x20)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM320LF2407APGEMEP | 296-22575-ND | 685-SM320LF2407APGEMEP | 1250861-SM320LF2407APGEMEP | SM320LF2407APGEMEP | SM320LF2407APGEMEP | SM320LF2407APGEMEP |
| Product Name | SM320LF2407A-EP Enhanced Product Dsp Controllers | Microcontrollers | 16-bit 16bit 40MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SM320LF2407APGEMEP | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Features | PWM | ||||||
| Bits | Other; 16-Ch 10-Bit | Other; A/D 16x10b | |||||
| RAM | 5 KB | 5 KB | 5 KB | 5 KB | 5 KB | 5 KB | |
| Serial Interface | SPI; UART | CAN; SPI; SCI; UART; USART | SPI, CAN, UART, USART, SCI, EBI/EMI |