Texas Instruments High-Performance Analog Microcontrollers MSP430P337AIPJM

Description
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)
Request a Quote Datasheet
Description
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-2384-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-2384-ND
Microcontrollers 296-2384-ND
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430P337AIPJM - 024525-MSP430P337AIPJM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430P337AIPJM
024525-MSP430P337AIPJM
Embedded - Embedded - Microcontrollers - MSP430P337AIPJM 024525-MSP430P337AIPJM
Manufacturer: Texas Instruments Win Source Part Number: 024525-MSP430P337AIP JM Packaging: Tray Core Processor: MSP430 Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Data Converters: Slope A/D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024525-MSP430P337AIPJM
Packaging: Tray
Core Processor: MSP430
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 32KB 1KB 8MHz Embedded Microcontroller MCU - 685-MSP430P337AIPJM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32KB 1KB 8MHz Embedded Microcontroller MCU
685-MSP430P337AIPJM
16-bit 32KB 1KB 8MHz Embedded Microcontroller MCU 685-MSP430P337AIPJM
16-Bit MCU, 32KB OTP, 1KB RAM, 8MHz, 40 I/O, LCD, QFP Product overview: MSP430P337AIPJM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 1KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 1KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P337AIPJM can be used for catalog matching and distributor lookup.

16-Bit MCU, 32KB OTP, 1KB RAM, 8MHz, 40 I/O, LCD, QFP Product overview: MSP430P337AIPJM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 1KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 1KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P337AIPJM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
MSP430P337AIPJM
Embedded - Microcontrollers MSP430P337AIPJM
IC MCU 16BIT 32KB OTP 100QFP

IC MCU 16BIT 32KB OTP 100QFP

Supplier's Site Datasheet
Microcontrollers - MSP430P337AIPJM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430P337AIPJM
Microcontrollers MSP430P337AIPJM
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430P337AIPJM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430P337AIPJM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430P337AIPJM
IC MCU 16BIT 32KB OTP 100QFP

IC MCU 16BIT 32KB OTP 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-2384-ND 024525-MSP430P337AIPJM 685-MSP430P337AIPJM MSP430P337AIPJM MSP430P337AIPJM MSP430P337AIPJM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MSP430P337AIPJM 16-bit 32KB 1KB 8MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 1 KB 32 KB 1 KB 1 KB 1 KB
ROM 32 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products