MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 56-SSOP
16-Bit MCU, 8MHz, 16KB OTP, 512B RAM, LCD, SSOP Product overview: MSP430P315IDL from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 16KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 16KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P315IDL can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140149-MSP430P315IDL
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-SSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 56-SSOP
IC MCU 16BIT 16KB OTP 56SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-2382-5-ND | 685-MSP430P315IDL | 140149-MSP430P315IDL | MSP430P315IDL | MSP430P315IDL |
| Product Name | Microcontrollers | 16-bit 8MHz 16KB SSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430P315IDL | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 0.5120 KB | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB |
| ROM | 16 KB | ||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |