Texas Instruments High-Performance Analog Industrial 32-bit 180MHz Embedded Microcontroller MCU RM44L520APGET

Description
32-Bit RISC Flash MCU, Arm Cortex-R4F, 180MHz, 144-LQFP, Industrial Product overview: RM44L520APGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM44L520APGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC Flash MCU, Arm Cortex-R4F, 180MHz, 144-LQFP, Industrial Product overview: RM44L520APGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM44L520APGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 32-bit 180MHz Embedded Microcontroller MCU
685-RM44L520APGET
Industrial 32-bit 180MHz Embedded Microcontroller MCU 685-RM44L520APGET
32-Bit RISC Flash MCU, Arm Cortex-R4F, 180MHz, 144-LQFP, Industrial Product overview: RM44L520APGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM44L520APGET can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Arm Cortex-R4F, 180MHz, 144-LQFP, Industrial Product overview: RM44L520APGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM44L520APGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - RM44L520APGET - 793262-RM44L520APGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM44L520APGET
793262-RM44L520APGET
Embedded - Embedded - Microcontrollers - RM44L520APGET 793262-RM44L520APGET
Manufacturer: Texas Instruments Win Source Part Number: 793262-RM44L520APGET Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 180MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: RM44L520 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MB91F523KUBPMC; MB91F578CHPMC; MB91F523KSBPMC; MB91F578CSPMC; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 793262-RM44L520APGET
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 180MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: RM44L520
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MB91F523KUBPMC; MB91F578CHPMC; MB91F523KSBPMC; MB91F578CSPMC;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-43907-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43907-ND
Microcontrollers 296-43907-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 180MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 180MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM44L520APGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM44L520APGET
Integrated Circuits (ICs) - Embedded - Microcontrollers RM44L520APGET
IC MCU 16/32B 768KB FLSH 144LQFP

IC MCU 16/32B 768KB FLSH 144LQFP

Supplier's Site
Embedded - Microcontrollers - RM44L520APGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM44L520APGET
Embedded - Microcontrollers RM44L520APGET
IC MCU 16/32B 768KB FLSH 144LQFP

IC MCU 16/32B 768KB FLSH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM44L520APGET
ARM Microcontrollers - MCU RM44L520APGET
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 144-LQFP -40 to 105

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 144-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - RM44L520APGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM44L520APGET
Microcontrollers RM44L520APGET
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 180MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 180MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now
Microcontrollers - RM44L520APGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
RM44L520APGET
Microcontrollers RM44L520APGET
IC MCU 16/32B 768KB FLSH 144LQFP

IC MCU 16/32B 768KB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-RM44L520APGET 793262-RM44L520APGET 296-43907-ND RM44L520APGET RM44L520APGET RM44L520APGET RM44L520APGET RM44L520APGET
Product Name Industrial 32-bit 180MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - RM44L520APGET Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 80 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Supply Voltage 1.14 to ? volts 1.14 to 3.6 volts 1.14 to 3.6 volts 3.6 volts 1.14 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
RAM 768 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA9 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers