Texas Instruments High-Performance Analog 32-bit 80MHz BGA Embedded Microcontroller MCU RM48L550DZWTT

Description
32-Bit RISC Flash MCU, 144 I/O, 80MHz, 337-Pin BGA Product overview: RM48L550DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L550DZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC Flash MCU, 144 I/O, 80MHz, 337-Pin BGA Product overview: RM48L550DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L550DZWTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 80MHz BGA Embedded Microcontroller MCU - 685-RM48L550DZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 80MHz BGA Embedded Microcontroller MCU
685-RM48L550DZWTT
32-bit 80MHz BGA Embedded Microcontroller MCU 685-RM48L550DZWTT
32-Bit RISC Flash MCU, 144 I/O, 80MHz, 337-Pin BGA Product overview: RM48L550DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L550DZWTT can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, 144 I/O, 80MHz, 337-Pin BGA Product overview: RM48L550DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM48L550DZWTT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - RM48L550DZWTT - 793282-RM48L550DZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM48L550DZWTT
793282-RM48L550DZWTT
Embedded - Embedded - Microcontrollers - RM48L550DZWTT 793282-RM48L550DZWTT
Manufacturer: Texas Instruments Win Source Part Number: 793282-RM48L550DZWTT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 200MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM48L550 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): MAX32625IWY+T; MAX32620IWG+T ; MAX32600-P85B+; MAX32632IWQ+T; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 793282-RM48L550DZWTT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM48L550
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32625IWY+T; MAX32620IWG+T ; MAX32600-P85B+; MAX32632IWQ+T;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM48L550DZWTT
ARM Microcontrollers - MCU RM48L550DZWTT
ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

ARM Microcontrollers - MCU 16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105

Buy Now Datasheet
Microcontrollers - RM48L550DZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM48L550DZWTT
Microcontrollers RM48L550DZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4 Microcontroller IC 16/32-Bit 200MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - RM48L550DZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM48L550DZWTT
Embedded - Microcontrollers RM48L550DZWTT
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-RM48L550DZWTT 793282-RM48L550DZWTT RM48L550DZWTT RM48L550DZWTT RM48L550DZWTT
Product Name 32-bit 80MHz BGA Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - RM48L550DZWTT ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 200 MHz 200 MHz
Supply Voltage 1.14 to ? volts 1.14 to 1.32 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
RAM 2000 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details