Texas Instruments High-Performance Analog Industrial 32-bit 80MHz Embedded Microcontroller MCU RM41L232BPZT

Description
32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, 100-LQFP, Industrial Product overview: RM41L232BPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM41L232BPZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, 100-LQFP, Industrial Product overview: RM41L232BPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM41L232BPZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 32-bit 80MHz Embedded Microcontroller MCU
685-RM41L232BPZT
Industrial 32-bit 80MHz Embedded Microcontroller MCU 685-RM41L232BPZT
32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, 100-LQFP, Industrial Product overview: RM41L232BPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM41L232BPZT can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, 100-LQFP, Industrial Product overview: RM41L232BPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM41L232BPZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - RM41L232BPZT - 793259-RM41L232BPZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM41L232BPZT
793259-RM41L232BPZT
Embedded - Embedded - Microcontrollers - RM41L232BPZT 793259-RM41L232BPZT
Manufacturer: Texas Instruments Win Source Part Number: 793259-RM41L232BPZT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4 Speed: 80MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: POR, WDT Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: RM41L232 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): SPC5606CEVLLR; SPC5606CEVLL; SPC5606CEMLL; SPC5606CEMLLR; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793259-RM41L232BPZT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4
Speed: 80MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: POR, WDT
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: RM41L232
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): SPC5606CEVLLR; SPC5606CEVLL; SPC5606CEMLL; SPC5606CEMLLR;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-43129-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43129-ND
Microcontrollers 296-43129-ND
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - RM41L232BPZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM41L232BPZT
Embedded - Microcontrollers RM41L232BPZT
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site Datasheet
Microcontrollers - RM41L232BPZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
RM41L232BPZT
Microcontrollers RM41L232BPZT
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM41L232BPZT
ARM Microcontrollers - MCU RM41L232BPZT
ARM Microcontrollers - MCU 128KB FLASH 32KB RAM ARM-CORTEX-R4 MCU

ARM Microcontrollers - MCU 128KB FLASH 32KB RAM ARM-CORTEX-R4 MCU

Buy Now Datasheet
Microcontrollers - RM41L232BPZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM41L232BPZT
Microcontrollers RM41L232BPZT
ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-R4 Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM41L232BPZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM41L232BPZT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM41L232BPZT
IC MCU 16/32B 128KB FLSH 100LQFP

IC MCU 16/32B 128KB FLSH 100LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-RM41L232BPZT 793259-RM41L232BPZT 296-43129-ND RM41L232BPZT RM41L232BPZT RM41L232BPZT RM41L232BPZT RM41L232BPZT
Product Name Industrial 32-bit 80MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - RM41L232BPZT Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 1.14 to ? volts 1.14 to 3.6 volts 1.14 to 3.6 volts 1.14 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details