Texas Instruments TMS570LS10216 ARM Cortex-R4F Flash Microcontroller S5LS10216ASPGEQQ1

Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet
Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS10216 ARM Cortex-R4F Flash Microcontroller
S5LS10216ASPGEQQ1
TMS570LS10216 ARM Cortex-R4F Flash Microcontroller S5LS10216ASPGEQQ1
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S5LS10216ASPGEQQ1 - 793658-S5LS10216ASPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S5LS10216ASPGEQQ1
793658-S5LS10216ASPGEQQ1
Embedded - Embedded - Microcontrollers - S5LS10216ASPGEQQ1 793658-S5LS10216ASPGEQQ1
Manufacturer: Texas Instruments Win Source Part Number: 793658-S5LS10216ASPG EQQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 140MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, LIN, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 68 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 20x12b Oscillator Type: External Supply Voltage: 1.35 V ~ 1.65 V Family Name: S5LS10216 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): LPC2214FBD144/01,551 ; STR912FAZ42X6T; STR912FAZ46X6T; STR910FAZ46X6T; Introduction Date: February 01, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 793658-S5LS10216ASPGEQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 140MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, LIN, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 68
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 20x12b
Oscillator Type: External
Supply Voltage: 1.35 V ~ 1.65 V
Family Name: S5LS10216
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): LPC2214FBD144/01,551 ; STR912FAZ42X6T; STR912FAZ46X6T; STR910FAZ46X6T;
Introduction Date: February 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Singapore, Singapore
160MHz 1024KB 160KB Embedded Microcontroller MCU
685-S5LS10216ASPGEQQ1
160MHz 1024KB 160KB Embedded Microcontroller MCU 685-S5LS10216ASPGEQQ1
160MHz ARM Cortex-R4F MCU, 1024KB Flash, 160KB RAM, 68 I/O, LQFP Product overview: S5LS10216ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 1024KB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 160MHz, 1024KB, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10216ASPGEQQ 1 can be used for catalog matching and distributor lookup.

160MHz ARM Cortex-R4F MCU, 1024KB Flash, 160KB RAM, 68 I/O, LQFP Product overview: S5LS10216ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 1024KB, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 160MHz, 1024KB, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS10216ASPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-30098-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30098-ND
Microcontrollers 296-30098-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - S5LS10216ASPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS10216ASPGEQQ1
Microcontrollers S5LS10216ASPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS10216ASPGEQQ1
ARM Microcontrollers - MCU S5LS10216ASPGEQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS10216ASPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS10216ASPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS10216ASPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS10216ASPGEQQ1 793658-S5LS10216ASPGEQQ1 685-S5LS10216ASPGEQQ1 296-30098-ND S5LS10216ASPGEQQ1 S5LS10216ASPGEQQ1 S5LS10216ASPGEQQ1
Product Name TMS570LS10216 ARM Cortex-R4F Flash Microcontroller Embedded - Embedded - Microcontrollers - S5LS10216ASPGEQQ1 160MHz 1024KB 160KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 140 MHz 140 MHz 140 MHz 140 MHz
RAM 1000 KB 160 KB 160 KB 160 KB 160 KB
Supply Voltage 1.35 to 1.65 volts 3.3 volts 1.35 to 1.65 volts 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers