Texas Instruments TMS570LS20216 ARM Cortex-R4F Flash Microcontroller S5LS20216ASPGEQQ1

Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet
Description
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS20216 ARM Cortex-R4F Flash Microcontroller
S5LS20216ASPGEQQ1
TMS570LS20216 ARM Cortex-R4F Flash Microcontroller S5LS20216ASPGEQQ1
ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

ARM Cortex-R4F Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - 296-27256-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27256-ND
Microcontrollers 296-27256-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S5LS20216ASPGEQQ1 - 211246-S5LS20216ASPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S5LS20216ASPGEQQ1
211246-S5LS20216ASPGEQQ1
Embedded - Embedded - Microcontrollers - S5LS20216ASPGEQQ1 211246-S5LS20216ASPGEQQ1
Manufacturer: Texas Instruments Win Source Part Number: 211246-S5LS20216ASPG EQQ1 Packaging: Tray Core Processor: ARM Cortex-R4F Number of I/O: 68 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 140MHz Supply Voltage - Operating: 1.35 V to 1.65 V Part Core Size: 16/32-Bit Data RAM Size: 160K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211246-S5LS20216ASPGEQQ1
Packaging: Tray
Core Processor: ARM Cortex-R4F
Number of I/O: 68
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 140MHz
Supply Voltage - Operating: 1.35 V to 1.65 V
Part Core Size: 16/32-Bit
Data RAM Size: 160K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
160KB 140MHz Embedded Microcontroller MCU
685-S5LS20216ASPGEQQ1
160KB 140MHz Embedded Microcontroller MCU 685-S5LS20216ASPGEQQ1
160KB FLASH MCU, ARM Cortex-R4F, 140MHz, 24ADC, 68 I/O, LQFP Product overview: S5LS20216ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160KB, 140MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 160KB, 140MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20216ASPGEQQ 1 can be used for catalog matching and distributor lookup.

160KB FLASH MCU, ARM Cortex-R4F, 140MHz, 24ADC, 68 I/O, LQFP Product overview: S5LS20216ASPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160KB, 140MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 160KB, 140MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20216ASPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS20216ASPGEQQ1
ARM Microcontrollers - MCU S5LS20216ASPGEQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet
Embedded - Microcontrollers - S5LS20216ASPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S5LS20216ASPGEQQ1
Embedded - Microcontrollers S5LS20216ASPGEQQ1
IC MCU 16/32BIT 2MB FLSH 144LQFP

IC MCU 16/32BIT 2MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - S5LS20216ASPGEQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S5LS20216ASPGEQQ1
Microcontrollers S5LS20216ASPGEQQ1
IC MCU 16/32BIT 2MB FLSH 144LQFP

IC MCU 16/32BIT 2MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - S5LS20216ASPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS20216ASPGEQQ1
Microcontrollers S5LS20216ASPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 140MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS20216ASPGEQQ1 296-27256-ND 211246-S5LS20216ASPGEQQ1 685-S5LS20216ASPGEQQ1 S5LS20216ASPGEQQ1 S5LS20216ASPGEQQ1 S5LS20216ASPGEQQ1 S5LS20216ASPGEQQ1
Product Name TMS570LS20216 ARM Cortex-R4F Flash Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - S5LS20216ASPGEQQ1 160KB 140MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 140 MHz 140 MHz 140 MHz 140 MHz
Bits Other; A/D 20x12b
RAM 160 KB 2000 KB 160 KB 160 KB 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers