Texas Instruments High-Performance Analog Microcontrollers RM46L440CZWTT

Description
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - RM46L440CZWTT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
RM46L440CZWTT-ND
Microcontrollers RM46L440CZWTT-ND
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - RM46L440CZWTT - 793268-RM46L440CZWTT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RM46L440CZWTT
793268-RM46L440CZWTT
Embedded - Embedded - Microcontrollers - RM46L440CZWTT 793268-RM46L440CZWTT
Manufacturer: Texas Instruments Win Source Part Number: 793268-RM46L440CZWTT Series: Hercules RM4 ARM Cortex-R4 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-R4F Speed: 200MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 101 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 1.32 V Family Name: RM46L440 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 793268-RM46L440CZWTT
Series: Hercules RM4 ARM Cortex-R4
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 200MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 101
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 1.32 V
Family Name: RM46L440
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Industrial 32-bit 200MHz Embedded Microcontroller MCU - 685-RM46L440CZWTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 200MHz Embedded Microcontroller MCU
685-RM46L440CZWTT
Industrial 32-bit 200MHz Embedded Microcontroller MCU 685-RM46L440CZWTT
32-Bit RISC Flash MCU, Cortex R4F, 337-NFBGA, 200MHz, Industrial Product overview: RM46L440CZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L440CZWTT can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Cortex R4F, 337-NFBGA, 200MHz, Industrial Product overview: RM46L440CZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RM46L440CZWTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - RM46L440CZWTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
RM46L440CZWTT
Microcontrollers RM46L440CZWTT
ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa) Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
RM46L440CZWTT
ARM Microcontrollers - MCU RM46L440CZWTT
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, EMAC 337-NFBGA -40 to 105

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, EMAC 337-NFBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - RM46L440CZWTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
RM46L440CZWTT
Integrated Circuits (ICs) - Embedded - Microcontrollers RM46L440CZWTT
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - RM46L440CZWTT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
RM46L440CZWTT
Embedded - Microcontrollers RM46L440CZWTT
IC MCU 16/32B 1MB FLASH 337NFBGA

IC MCU 16/32B 1MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number RM46L440CZWTT-ND 793268-RM46L440CZWTT 685-RM46L440CZWTT RM46L440CZWTT RM46L440CZWTT RM46L440CZWTT RM46L440CZWTT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - RM46L440CZWTT Industrial 32-bit 200MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 200 MHz 200 MHz 80 MHz 200 MHz 200 MHz
Bits Other; A/D 24x12b
RAM 128 KB 1000 KB 128 KB 128 KB
ROM 1000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - 835310 - Lingto Electronic Limited
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details