Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP430P325IPG MSP430P325IPG

Description
Manufacturer: Texas Instruments Win Source Part Number: 208853-MSP430P325IPG Packaging: Tray Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 6x14b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x20) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 208853-MSP430P325IPG Packaging: Tray Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 6x14b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x20) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP430P325IPG - 208853-MSP430P325IPG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430P325IPG
208853-MSP430P325IPG
Embedded - Embedded - Microcontrollers - MSP430P325IPG 208853-MSP430P325IPG
Manufacturer: Texas Instruments Win Source Part Number: 208853-MSP430P325IPG Packaging: Tray Core Processor: MSP430 Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 6x14b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFP (14x20) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208853-MSP430P325IPG
Packaging: Tray
Core Processor: MSP430
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x14b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x20)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-2383-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-2383-ND
Microcontrollers 296-2383-ND
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x20)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x20)

Buy Now Datasheet
16-bit 16KB 8MHz Embedded Microcontroller MCU - 685-MSP430P325IPG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16KB 8MHz Embedded Microcontroller MCU
685-MSP430P325IPG
16-bit 16KB 8MHz Embedded Microcontroller MCU 685-MSP430P325IPG
16-bit MSP430 MCU, 16KB OTP/EPROM, 8MHz, 64-QFP, Mixed Signal Product overview: MSP430P325IPG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P325IPG can be used for catalog matching and distributor lookup.

16-bit MSP430 MCU, 16KB OTP/EPROM, 8MHz, 64-QFP, Mixed Signal Product overview: MSP430P325IPG from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430P325IPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430P325IPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430P325IPG
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430P325IPG
IC MCU 16BIT 16KB OTP 64QFP

IC MCU 16BIT 16KB OTP 64QFP

Supplier's Site
Microcontrollers - MSP430P325IPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430P325IPG
Microcontrollers MSP430P325IPG
MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x20)

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x20)

Buy Now
16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD - 815-MSP430P325IPG - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD
815-MSP430P325IPG
16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD 815-MSP430P325IPG
16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD

16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD

Supplier's Site
Embedded - Microcontrollers - MSP430P325IPG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430P325IPG
Embedded - Microcontrollers MSP430P325IPG
IC MCU 16BIT 16KB OTP 64QFP

IC MCU 16BIT 16KB OTP 64QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 208853-MSP430P325IPG 296-2383-ND 685-MSP430P325IPG MSP430P325IPG MSP430P325IPG 815-MSP430P325IPG MSP430P325IPG
Product Name Embedded - Embedded - Microcontrollers - MSP430P325IPG Microcontrollers 16-bit 16KB 8MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM Type OTP; OTP OTP OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details