Texas Instruments Voltage Reference TLV431AQDBVRQ1

Description
IC VREF SHUNT ADJ 1% SOT23-5
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 1% SOT23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TLV431AQDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Reference
TLV431AQDBVRQ1
Voltage Reference TLV431AQDBVRQ1
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLV431AQDBVRQ1 - 1270463-TLV431AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431AQDBVRQ1
1270463-TLV431AQDBVRQ1
PMIC - PMIC - Voltage Reference - TLV431AQDBVRQ1 1270463-TLV431AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1270463-TLV431AQDBVR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Family Name: TLV431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 6V Alternative Parts (Cross-Reference): TS431BIL; TS431IL; TS431AIL; Introduction Date: November 26, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1270463-TLV431AQDBVRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Family Name: TLV431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 6V
Alternative Parts (Cross-Reference): TS431BIL; TS431IL; TS431AIL;
Introduction Date: November 26, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV431AQDBVRQ1 1270463-TLV431AQDBVRQ1
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TLV431AQDBVRQ1
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details