TLV4051R1YKAR -- COMPARATORS
Texas Instruments
Comparators
TLV4051R1YKAR
Description
IC POWER MANAGEMENT
Description
IC POWER MANAGEMENT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TLV4051R1YKAR |
|
Product Name
|
Comparators |
|
Package Type
|
Other; 4-XFBGA, DSBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Positive
Package Type
SOT23; Other; TSOT-23-6
Life Cycle Stage
PhaseOut; Obsolete
View Details
2 suppliers
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2.5 amps
VIN
3 to 5.5 volts
View Details
2 suppliers
Package Type
Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details