Fixed Positive LDO Regulator, 2.85V, 0.8V Dropout, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 620mA TO-220-3
IC REG LIN 2.85V 620MA TO220-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TL-SCSI285KC | 296-10125-5-ND | TL-SCSI285KC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Input Overcurrent Protection |