Linear Voltage Regulator IC Positive Fixed 1 Output 620mA TO-220-3
Fixed Positive LDO Regulator, 2.85V, 0.8V Dropout, BIPolar, PSFM3
IC REG LIN 2.85V 620MA TO220-3
LDO Voltage Regulators Sgl Output LDO 620mA Fixed SCSI Act Term
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-21608-5-ND | TL-SCSI285KCSE3 | TL-SCSI285KCSE3 | TL-SCSI285KCSE3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220 | |
| Special Features | Input Overcurrent Protection |