50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output Product overview: TC1186-5.0VCT from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 100mA, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 100mA, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1186-5.0VCT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1264408-TC1186-5.0VC
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TC1186-5.0VCT | 1264408-TC1186-5.0VCT |
| Product Name | 50mA 100mA 150mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1186-5.0VCT |
| Special Features | Shutdown (Inhibit) Pin |