Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-23-5
IC REG LIN 2.84V 120MA SOT23-5
LDO Voltage Regulators 2.84V 100mA MAX8863/ 64 Pin Comp LDO
IC REG LIN 2.84V 120MA SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1188SECTTR-ND | TC1188SECTTR | TC1188SECTTR | TC1188SECTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |