Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - TC1267VETTR TC1267VETTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105728-TC1267VETTR Packaging: Reel - TR Applications: Converter, PCI Peripheral Card Applications Mounting: SMD (SMT) Voltage - Input: 4.3 V to 5.5 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -5°C to 70°C Case / Package: 5-DDPAK Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105728-TC1267VETTR Packaging: Reel - TR Applications: Converter, PCI Peripheral Card Applications Mounting: SMD (SMT) Voltage - Input: 4.3 V to 5.5 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -5°C to 70°C Case / Package: 5-DDPAK Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TC1267VETTR - 1105728-TC1267VETTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TC1267VETTR
1105728-TC1267VETTR
PMIC - PMIC - Voltage Regulators - Special Purpose - TC1267VETTR 1105728-TC1267VETTR
Manufacturer: Microchip Technology Win Source Part Number: 1105728-TC1267VETTR Packaging: Reel - TR Applications: Converter, PCI Peripheral Card Applications Mounting: SMD (SMT) Voltage - Input: 4.3 V to 5.5 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -5°C to 70°C Case / Package: 5-DDPAK Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105728-TC1267VETTR
Packaging: Reel - TR
Applications: Converter, PCI Peripheral Card Applications
Mounting: SMD (SMT)
Voltage - Input: 4.3 V to 5.5 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -5°C to 70°C
Case / Package: 5-DDPAK
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-TC1267VETTR
Power Management IC 750-TC1267VETTR
IC REG CONV PCI 1OUT 5DDPAK Product overview: TC1267VETTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TC1267VETTR can be used for catalog matching and distributor lookup.

IC REG CONV PCI 1OUT 5DDPAK Product overview: TC1267VETTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TC1267VETTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TC1267VETTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TC1267VETTR
PMIC - Voltage Regulators - Special Purpose TC1267VETTR
IC REG CONV PCI 1OUT 5DDPAK

IC REG CONV PCI 1OUT 5DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1105728-TC1267VETTR 750-TC1267VETTR TC1267VETTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TC1267VETTR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type DPAK; Other; 5-DDPAK Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
IOUT 2 amps
View Details
Power Management IC - 746-A5929KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1828352P - RS Components, Ltd.
Specs
Package Type Other; SOT-25
View Details
Power Distribution Switches, Load Drivers - AUIPS1031RTRL - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details