IC REG LINEAR 3V 500MA SOT223-3 Product overview: TC1262-3.0VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-3.0VDBTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Manufacturer: Microchip Technology
Win Source Part Number: 899134-TC1262-3.0VDB
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC1262
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1262-3.0VDBTR-NDR,
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LINEAR 3V 500MA SOT223-3
IC REG LINEAR 3V 500MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TC1262-3.0VDBTR | 150-TC1262-3.0VDBTRCT-ND | 899134-TC1262-3.0VDBTR | TC1262-3.0VDBTR | TC1262-3.0VDBTR | TC1262-3.0VDBTR |
| Product Name | 3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TC1262-3.0VDBTR | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | 3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 6 volts | 6 volts | ? to 6 volts |