Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Win Source Part Number: 1098111-TC1262-2.8VD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 78
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5209-5.0YS; MIC37100-1.5WS; MIC37100-2.5WS-TR;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 130 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC126228VDB
Base Product Number: TC1262
Voltage Dropout (Max): 0.65V @ 500mA
IC REG LIN 2.8V 500MA SOT223-3 Product overview: TC1262-2.8VDB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1262-2.8VDB can be used for catalog matching and distributor lookup.
IC REG LIN 2.8V 500MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 2.8V 500MA SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1262-2.8VDB-ND | 1098111-TC1262-2.8VDB | 776-TC1262-2.8VDB | TC1262-2.8VDB | TC1262-2.8VDB | TC1262-2.8VDB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.8V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tube | Other; Tube | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |