Microchip Technology, Inc. Voltage Regulator IC TC1219ECH

Description
Switched Capacitor Voltage Converters with Shutdown in SOT Packages Product overview: TC1219ECH from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1219ECH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switched Capacitor Voltage Converters with Shutdown in SOT Packages Product overview: TC1219ECH from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1219ECH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
739-TC1219ECH
Voltage Regulator IC 739-TC1219ECH
Switched Capacitor Voltage Converters with Shutdown in SOT Packages Product overview: TC1219ECH from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1219ECH can be used for catalog matching and distributor lookup.

Switched Capacitor Voltage Converters with Shutdown in SOT Packages Product overview: TC1219ECH from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1219ECH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1219ECH - 1264409-TC1219ECH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1219ECH
1264409-TC1219ECH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1219ECH 1264409-TC1219ECH
Manufacturer: Microchip Technology Win Source Part Number: 1264409-TC1219ECH Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264409-TC1219ECH
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 739-TC1219ECH 1264409-TC1219ECH
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1219ECH
Special Features Shutdown (Inhibit) Pin
Unlock Full Specs
to access all available technical data

Similar Products

2A 630kHz QFN Voltage Regulator IC - 739-A4490EES-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; QFN
Output Voltage 5 volts
View Details
5 suppliers
PFC (Power Factor Correction) - ICE1CS02GXUMA2 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
VIN 11 to 25 volts
fsw 65 kHz
View Details
Switching Regulators - 1672638 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details