Microchip Technology, Inc. Custom Parts - Custom Parts (S - T) - TC125501ECTTR TC125501ECTTR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178504-TC125501ECTT R Topology: Boost Output Current: 80 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178504-TC125501ECTT R Topology: Boost Output Current: 80 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TC125501ECTTR - 1178504-TC125501ECTTR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TC125501ECTTR
1178504-TC125501ECTTR
Custom Parts - Custom Parts (S - T) - TC125501ECTTR 1178504-TC125501ECTTR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178504-TC125501ECTT R Topology: Boost Output Current: 80 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178504-TC125501ECTTR
Topology: Boost
Output Current: 80 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1178504-TC125501ECTTR
Product Name Custom Parts - Custom Parts (S - T) - TC125501ECTTR
IOUT 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details