Microchip Technology, Inc. 800mA Fixed Low Dropout Positive Regulator TC2117

Description
The TC2117 is a fixed, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC2117’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at no load, (20 to 60 times lower than in bipolar regulators) TC2117 key features include ultra low noise, very low dropout voltage (typically 600 mV at full load), and fast response to step changes in load. The TC2117 incorporates both over-temperature and over-current protection. The TC2117 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. Additional Features Fixed Output Voltages: 1.8 V, 2.5 V, 3.0 V, 3.3 V Very Low Dropout Voltage 80 µA Operating Current Guaranteed 800 mA Output Current High Output Voltage Accuracy Over-Current and Over-Temperature Protection Space-saving SOT-223 Package
Datasheet
Description
The TC2117 is a fixed, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC2117’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at no load, (20 to 60 times lower than in bipolar regulators) TC2117 key features include ultra low noise, very low dropout voltage (typically 600 mV at full load), and fast response to step changes in load. The TC2117 incorporates both over-temperature and over-current protection. The TC2117 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. Additional Features Fixed Output Voltages: 1.8 V, 2.5 V, 3.0 V, 3.3 V Very Low Dropout Voltage 80 µA Operating Current Guaranteed 800 mA Output Current High Output Voltage Accuracy Over-Current and Over-Temperature Protection Space-saving SOT-223 Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800mA Fixed Low Dropout Positive Regulator - TC2117 - Microchip Technology, Inc.
Chandler, AZ, United States
800mA Fixed Low Dropout Positive Regulator
TC2117
800mA Fixed Low Dropout Positive Regulator TC2117
The TC2117 is a fixed, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC2117’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at no load, (20 to 60 times lower than in bipolar regulators) TC2117 key features include ultra low noise, very low dropout voltage (typically 600 mV at full load), and fast response to step changes in load. The TC2117 incorporates both over-temperature and over-current protection. The TC2117 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA. Additional Features Fixed Output Voltages: 1.8 V, 2.5 V, 3.0 V, 3.3 V Very Low Dropout Voltage 80 µA Operating Current Guaranteed 800 mA Output Current High Output Voltage Accuracy Over-Current and Over-Temperature Protection Space-saving SOT-223 Package

The TC2117 is a fixed, high accuracy (typically ±0.5%) CMOS low dropout regulator. Designed specifically for battery-operated systems, the TC2117’s CMOS construction eliminates wasted ground current, significantly extending battery life. Total supply current is typically 80 µA at no load, (20 to 60 times lower than in bipolar regulators) TC2117 key features include ultra low noise, very low dropout voltage (typically 600 mV at full load), and fast response to step changes in load. The TC2117 incorporates both over-temperature and over-current protection. The TC2117 is stable with an output capacitor of only 1µF and has a maximum output current of 800 mA.

Additional Features

    • Fixed Output Voltages: 1.8 V, 2.5 V, 3.0 V, 3.3 V
    • Very Low Dropout Voltage
    • 80 µA Operating Current
    • Guaranteed 800 mA Output Current
    • High Output Voltage Accuracy
    • Over-Current and Over-Temperature Protection
    • Space-saving SOT-223 Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number TC2117
Product Name 800mA Fixed Low Dropout Positive Regulator
Package Type DPAK; Other; ['SOT-223', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 2EDN7534RXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details