Microchip Technology, Inc. 0.15A MSOP LDO Voltage Regulator IC TC1305R-DVUN

Description
LDO Regulator Pos 2.5V2.8V3V 0.15A/0.15A 10-Pin MSOP Product overview: TC1305R-DVUN from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1305R-DVUN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 2.5V2.8V3V 0.15A/0.15A 10-Pin MSOP Product overview: TC1305R-DVUN from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1305R-DVUN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15A MSOP LDO Voltage Regulator IC
699-TC1305R-DVUN
0.15A MSOP LDO Voltage Regulator IC 699-TC1305R-DVUN
LDO Regulator Pos 2.5V2.8V3V 0.15A/0.15A 10-Pin MSOP Product overview: TC1305R-DVUN from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1305R-DVUN can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V2.8V3V 0.15A/0.15A 10-Pin MSOP Product overview: TC1305R-DVUN from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TC1305R-DVUN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1345246-TC1305R-DVUN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1345246-TC1305R-DVUN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1345246-TC1305R-DVUN
Win Source Part Number: 1345246-TC1305R-DVUN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tube Standard Package: 100 Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Programmable Control Features: Enable, Reset Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.5V, 2.8V, 3V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC1305R Product Status: Obsolete Voltage Dropout (Max): 0.36V @ 150mA, 0.36V @ 150mA

Win Source Part Number: 1345246-TC1305R-DVUN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tube
Standard Package: 100
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Programmable
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V, 2.8V, 3V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC1305R
Product Status: Obsolete
Voltage Dropout (Max): 0.36V @ 150mA, 0.36V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC1305R-DVUN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1305R-DVUN
PMIC - Voltage Regulators - Linear TC1305R-DVUN
IC REG LIN POS PROG 150MA 10MSOP

IC REG LIN POS PROG 150MA 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TC1305R-DVUN 1345246-TC1305R-DVUN TC1305R-DVUN
Product Name 0.15A MSOP LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage 2.5 to 3 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 1.50E-4 to ? volts 0.3600 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data