IC REG LINEAR 3.3V 500MA DDPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
IC REG LINEAR 3.3V 500MA DDPAK-5
IC REG LINEAR 3.3V 500MA 5DDPAK
IC REG LINEAR 3.3V 500MA 5DDPAK
IC REG LINEAR 3.3V 500MA 5DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-TC1263-3.3VETTRDKR-ND | TC1263-3.3VETTR | TC1263-3.3VETTR | TC1263-3.3VETTR | TC1263-3.3VETTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection | Enable |