Manufacturer: Microchip Technology
Win Source Part Number: 1105679-TC1187VCT713
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
IC REG LIN POS ADJ 150MA SOT23-5 Product overview: TC1187VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1187VCT713 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA SOT23-5
IC REG LIN POS ADJ 150MA SOT23-5
IC REG LIN POS ADJ 150MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1105679-TC1187VCT713 | TC1187VCT713CT-ND | 776-TC1187VCT713 | TC1187VCT713 | TC1187VCT713 | TC1187VCT713 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1187VCT713 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150MA SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |