Win Source Part Number: 1098110-TC1222ECHTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 25mA
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 750kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): -Vin, 2Vin
Synchronous Rectifier: No
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): REG710NA-3/250; LM2665M6X/NOPB; LM2766M6X/NOPB; CAT3200TDI-GT3; MAX5021EUT+T; MAX5022EUT+T;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC1222ECHTR-NDR,TC12
Base Product Number: TC1222
Product Status: Obsolete
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 25mA SOT-23-6
IC REG CHG PUMP INV 25MA SOT23 Product overview: TC1222ECHTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25MA, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1222ECHTR can be used for catalog matching and distributor lookup.
IC REG CHG PUMP INV 25MA SOT23
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 25mA SOT-23-6
IC REG CHARGE PUMP INV SOT23A-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1098110-TC1222ECHTR | TC1222ECHTR-ND | 739-TC1222ECHTR | TC1222ECHTR | TC1222ECHTR | TC1222ECHTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | 25MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-6 | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 750 kHz | 750 kHz | 750 kHz | 750 kHz | 750 kHz | 750 kHz |