Microchip Technology, Inc. 120mA Linear Regulator with Auto Discharge TC1189

Description
Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages. Additional Features Pin-Compatible with MAX8863/8864 Low, 55mV Dropout Voltage @ 50mA IOUT Low, 50µA Operating Supply Current (Even in Dropout) 140µsec (typ.) Turn-On Response Time from SHDN Low, 350VRMS Output Noise Miniature External Components Thermal Overload Protection Output Current Limit Low-Power Shutdown Mode
Datasheet
Description
Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages. Additional Features Pin-Compatible with MAX8863/8864 Low, 55mV Dropout Voltage @ 50mA IOUT Low, 50µA Operating Supply Current (Even in Dropout) 140µsec (typ.) Turn-On Response Time from SHDN Low, 350VRMS Output Noise Miniature External Components Thermal Overload Protection Output Current Limit Low-Power Shutdown Mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120mA Linear Regulator with Auto Discharge - TC1189 - Microchip Technology, Inc.
Chandler, AZ, United States
120mA Linear Regulator with Auto Discharge
TC1189
120mA Linear Regulator with Auto Discharge TC1189
Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages. Additional Features Pin-Compatible with MAX8863/8864 Low, 55mV Dropout Voltage @ 50mA IOUT Low, 50µA Operating Supply Current (Even in Dropout) 140µsec (typ.) Turn-On Response Time from SHDN Low, 350VRMS Output Noise Miniature External Components Thermal Overload Protection Output Current Limit Low-Power Shutdown Mode

Delivering up to 120mA, the TC1188 and TC1189 are fixed output, low-dropout linear regulators that operate from a +2.5V to +6.0V input range. The 50µA supply current remains independent of load, making these devices ideal for battery-operated portable equipment. The output of the TC1188/1189 is preset at 3.15V, 2.84V, 2.80V or 1.80V. (Other output voltage options are available. contact Microchip Technology for more information.) In addition to low-power shutdown, short-circuit protection, and thermal shutdown protection, the TC1189 includes an auto-discharge function that actively discharges the output voltage to ground when the device is in shutdown mode. Both devices are pin-compatible with the Maxim MAX8863/8864 LDOs and are available in SOT-23-5 pack-ages.

Additional Features

    • Pin-Compatible with MAX8863/8864
    • Low, 55mV Dropout Voltage @ 50mA IOUT
    • Low, 50µA Operating Supply Current (Even in Dropout)
    • 140µsec (typ.) Turn-On Response Time from SHDN
    • Low, 350VRMS Output Noise
    • Miniature External Components
    • Thermal Overload Protection
    • Output Current Limit
    • Low-Power Shutdown Mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number TC1189
Product Name 120mA Linear Regulator with Auto Discharge
Package Type Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details